KOA Speer Electronics, Inc. Surface Mount Resistors RK73H1JTTD1200F

Description
KOA RK73H1JTTD1200F
Request a Quote Datasheet
Description
KOA RK73H1JTTD1200F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6316171 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6316171
Surface Mount Resistors 6316171
KOA RK73H1JTTD1200F

KOA RK73H1JTTD1200F

Supplier's Site
Resistors -Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors -Chip Resistor - Surface Mount
Resistors -Chip Resistor - Surface Mount
Manufacturer: KOA Speer Electronics, Inc. Category: Resistors -Chip Resistor - Surface Mount Series: RK73H Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: 0603 (1608 Metric) Operating Temperature: -55°C ~ 155°C Supplier Device Package: 0603 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Number of Terminations: 2

Manufacturer: KOA Speer Electronics, Inc.
Category: Resistors -Chip Resistor - Surface Mount
Series: RK73H
Package: Tape & Reel (TR) Cut Tape (CT)
Package / Case: 0603 (1608 Metric)
Operating Temperature: -55°C ~ 155°C
Supplier Device Package: 0603
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Number of Terminations: 2

Buy Now Datasheet
120 OHM 8W Resistor - 52-RK73H1JTTD1200F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM 8W Resistor
52-RK73H1JTTD1200F
120 OHM 8W Resistor 52-RK73H1JTTD1200F
RES 120 OHM 1% 1/8W 0603 Product overview: RK73H1JTTD1200F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JTTD1200F can be used for catalog matching and distributor lookup.

RES 120 OHM 1% 1/8W 0603 Product overview: RK73H1JTTD1200F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JTTD1200F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD1200FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD1200FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD1200FCT-ND
120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD1200FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD1200FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD1200FTR-ND
120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD1200FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD1200FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD1200FDKR-ND
120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73H1JTTD1200F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H1JTTD1200F
Chip Resistor - Surface Mount RK73H1JTTD1200F
RES 120 OHM 1% 1/8W 0603

RES 120 OHM 1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 6316171 52-RK73H1JTTD1200F 2019-RK73H1JTTD1200FCT-ND RK73H1JTTD1200F
Product Name Surface Mount Resistors Resistors -Chip Resistor - Surface Mount 120 OHM 8W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603 (1608 Metric) 0603; 0603
Standards and Certifications RoHS RoHS
Resistance Range 120 ohms 120 ohms 120 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details