KOA Speer Electronics, Inc. Surface Mount Resistors RK73H1JTTD1003F

Description
KOA RK73H1JTTD1003F
Request a Quote Datasheet
Description
KOA RK73H1JTTD1003F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6316878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6316878
Surface Mount Resistors 6316878
KOA RK73H1JTTD1003F

KOA RK73H1JTTD1003F

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H1JTTD1003F
852805-RK73H1JTTD1003F
Chip Resistor - Surface Mount - RK73H1JTTD1003F 852805-RK73H1JTTD1003F
Manufacturer: KOA Speer Win Source Part Number: 852805-RK73H1JTTD100 3F Series: RK73H Features: 100 kOhms Chip Resistor Package: Reel - TR Family Name: RK73H1J Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H1JTTD1003F CT, 2019-RK73H1JTTD1003F DKR, 2019-RK73H1JTTD1003F TR

Manufacturer: KOA Speer
Win Source Part Number: 852805-RK73H1JTTD1003F
Series: RK73H
Features: 100 kOhms Chip Resistor
Package: Reel - TR
Family Name: RK73H1J
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H1JTTD1003FCT, 2019-RK73H1JTTD1003FDKR, 2019-RK73H1JTTD1003FTR

Buy Now Datasheet
10W Resistor - 52-RK73H1JTTD1003F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 100K OHM 1% 1/10W 0603 Product overview: RK73H1JTTD1003F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JTTD1003F can be used for catalog matching and distributor lookup.

RES 100K OHM 1% 1/10W 0603 Product overview: RK73H1JTTD1003F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JTTD1003F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD1003FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD1003FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD1003FDKR-ND
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD1003FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD1003FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD1003FCT-ND
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD1003FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD1003FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD1003FTR-ND
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73H1JTTD1003F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H1JTTD1003F
Chip Resistor - Surface Mount RK73H1JTTD1003F
RES 100K OHM 1% 1/10W 0603

RES 100K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 6316878 852805-RK73H1JTTD1003F 52-RK73H1JTTD1003F 2019-RK73H1JTTD1003FDKR-ND RK73H1JTTD1003F
Product Name Surface Mount Resistors Chip Resistor - Surface Mount - RK73H1JTTD1003F 10W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603 (1608 Metric) 0603; 0603
Standards and Certifications RoHS RoHS
Resistance Range 100000 ohms 100000 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879136-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD514GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details