10 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
10 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
10 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Res Thick Film 0603 10K Ohm 0.5% 0.1W(1/10W) ±100ppm/C Pad SMD Automotive T/R
RES, 10K, 0.5%, 0.1W, 0603 ROHS COMPLIANT: YES
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2019-RK73H1JTTD1002DCT-ND | 430-RK73H1JTTD1002D | 85AH0391 |
| Product Name | Chip Resistor - Surface Mount | Res Thick Film 0603 10K Ohm 0.5% 0.1W(1/10W) ±100ppm/C Pad SMD Automotive T/R | Res, 10K, 0.5%, 0.1W, 0603 Rohs Compliant Koa |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Automotive | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | 0603 |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |