KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73H1JLTD68R1F RK73H1JLTD68R1F

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1130312-RK73H1JLTD68 R1F Termination: SMD/SMT Voltage Rating: 50 V Length: 1.6 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 450 µm Weight: 2.012816 mg Resistance: 68.1 Ω Power Rating: 100 mW Width: 800 µm Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Max Operating Temperature: 155 °C Case Code (Metric): 1608
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1130312-RK73H1JLTD68 R1F Termination: SMD/SMT Voltage Rating: 50 V Length: 1.6 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 450 µm Weight: 2.012816 mg Resistance: 68.1 Ω Power Rating: 100 mW Width: 800 µm Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Max Operating Temperature: 155 °C Case Code (Metric): 1608
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RK73H1JLTD68R1F - 1130312-RK73H1JLTD68R1F - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H1JLTD68R1F
1130312-RK73H1JLTD68R1F
Chip Resistor - Surface Mount - RK73H1JLTD68R1F 1130312-RK73H1JLTD68R1F
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1130312-RK73H1JLTD68 R1F Termination: SMD/SMT Voltage Rating: 50 V Length: 1.6 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 450 µm Weight: 2.012816 mg Resistance: 68.1 Ω Power Rating: 100 mW Width: 800 µm Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Max Operating Temperature: 155 °C Case Code (Metric): 1608

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1130312-RK73H1JLTD68R1F
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 1.6 mm
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Height: 450 µm
Weight: 2.012816 mg
Resistance: 68.1 Ω
Power Rating: 100 mW
Width: 800 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0603
Max Operating Temperature: 155 °C
Case Code (Metric): 1608

Buy Now
Automotive SMD 68.1 Ohm 0.125W Resistor - 52-RK73H1JLTD68R1F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 68.1 Ohm 0.125W Resistor
52-RK73H1JLTD68R1F
Automotive SMD 68.1 Ohm 0.125W Resistor 52-RK73H1JLTD68R1F
Res Thick Film 0603 68.1 Ohm 1% 0.125W(1/8W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RK73H1JLTD68R1F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 68.1 Ohm, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 68.1 Ohm, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JLTD68R1F can be used for catalog matching and distributor lookup.

Res Thick Film 0603 68.1 Ohm 1% 0.125W(1/8W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RK73H1JLTD68R1F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 68.1 Ohm, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 68.1 Ohm, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JLTD68R1F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1130312-RK73H1JLTD68R1F 52-RK73H1JLTD68R1F
Product Name Chip Resistor - Surface Mount - RK73H1JLTD68R1F Automotive SMD 68.1 Ohm 0.125W Resistor
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film
Resistance Range 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1000 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details