KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73H1JLTD3323F RK73H1JLTD3323F

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1209431-RK73H1JLTD33 23F Termination: SMD/SMT Voltage Rating: 50 V Length: 1.6 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Height: 450 µm Weight: 2.012816 mg Resistance: 332 kΩ Power Rating: 100 mW Width: 800 µm Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Depth: 800 µm Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Max Operating Temperature: 155 °C Case Code (Metric): 1608
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1209431-RK73H1JLTD33 23F Termination: SMD/SMT Voltage Rating: 50 V Length: 1.6 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Height: 450 µm Weight: 2.012816 mg Resistance: 332 kΩ Power Rating: 100 mW Width: 800 µm Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Depth: 800 µm Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Max Operating Temperature: 155 °C Case Code (Metric): 1608
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RK73H1JLTD3323F - 1209431-RK73H1JLTD3323F - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H1JLTD3323F
1209431-RK73H1JLTD3323F
Chip Resistor - Surface Mount - RK73H1JLTD3323F 1209431-RK73H1JLTD3323F
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1209431-RK73H1JLTD33 23F Termination: SMD/SMT Voltage Rating: 50 V Length: 1.6 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Height: 450 µm Weight: 2.012816 mg Resistance: 332 kΩ Power Rating: 100 mW Width: 800 µm Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Depth: 800 µm Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Max Operating Temperature: 155 °C Case Code (Metric): 1608

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1209431-RK73H1JLTD3323F
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 1.6 mm
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Thick Film
Height: 450 µm
Weight: 2.012816 mg
Resistance: 332 kΩ
Power Rating: 100 mW
Width: 800 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Depth: 800 µm
Lead Free: Contains Lead
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0603
Max Operating Temperature: 155 °C
Case Code (Metric): 1608

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1209431-RK73H1JLTD3323F
Product Name Chip Resistor - Surface Mount - RK73H1JLTD3323F
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 332000 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567725 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers