KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H1HTTC6803F

Description
680 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
680 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H1HTTC6803FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC6803FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC6803FTR-ND
680 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

680 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1HTTC6803FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC6803FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC6803FDKR-ND
680 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

680 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1HTTC6803FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC6803FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC6803FCT-ND
680 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

680 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1098319-RK73H1HTTC6803F
Resistors - Chip Resistor - Surface Mount 1098319-RK73H1HTTC6803F
Win Source Part Number: 1098319-RK73H1HTTC68 03F Category: Resistors>Chip Resistor - Surface Mount Series: RK73H Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 680 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): RC0201FR-07680KL; ERJ-1GEF6803C; CRCW0201680KFNED; ERJ-1GNF6203C; ERJ-1GEF6653C; CRG0201F715K; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RK73H1HTTC6803F TR,2019-RK73H1HTTC68 03FDKR,2019-RK73H1HT TC6803FCT Base Product Number: RK73H1H

Win Source Part Number: 1098319-RK73H1HTTC6803F
Category: Resistors>Chip Resistor - Surface Mount
Series: RK73H
Features: Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 680 kOhms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): RC0201FR-07680KL; ERJ-1GEF6803C; CRCW0201680KFNED; ERJ-1GNF6203C; ERJ-1GEF6653C; CRG0201F715K;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-RK73H1HTTC6803FTR,2019-RK73H1HTTC6803FDKR,2019-RK73H1HTTC6803FCT
Base Product Number: RK73H1H

Buy Now Datasheet
20W Resistor - 52-RK73H1HTTC6803F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 680K OHM 1% 1/20W 0201 Product overview: RK73H1HTTC6803F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1HTTC6803F can be used for catalog matching and distributor lookup.

RES 680K OHM 1% 1/20W 0201 Product overview: RK73H1HTTC6803F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1HTTC6803F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RK73H1HTTC6803F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H1HTTC6803F
Chip Resistor - Surface Mount RK73H1HTTC6803F
RES 680K OHM 1% 1/20W 0201

RES 680K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 2019-RK73H1HTTC6803FTR-ND 1098319-RK73H1HTTC6803F 52-RK73H1HTTC6803F RK73H1HTTC6803F
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount 20W Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201 (0603 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details