KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H1HTTC6342F

Description
63.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote
Description
63.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RK73H1HTTC6342F is a surface mount chip resistor from Win Source Electronics, designed for automotive applications and compliant with AEC-Q200 standards. It features a resistance value of 63.4 kOhms, a power rating of 0.05W (1/20W), and a tolerance of ±1%. The resistor operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of ±200ppm/°C. It is constructed using thick film technology and is moisture resistant, making it suitable for various environmental conditions. The component is packaged in a 0201 (0603 metric) size and is available in tape and reel format, with a standard package containing 10,000 units.

Datasheet Summary
Powered by GS/AI

The RK73H1HTTC6342F is a surface mount chip resistor from Win Source Electronics, designed for automotive applications and compliant with AEC-Q200 standards. It features a resistance value of 63.4 kOhms, a power rating of 0.05W (1/20W), and a tolerance of ±1%. The resistor operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of ±200ppm/°C. It is constructed using thick film technology and is moisture resistant, making it suitable for various environmental conditions. The component is packaged in a 0201 (0603 metric) size and is available in tape and reel format, with a standard package containing 10,000 units.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H1HTTC6342FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC6342FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC6342FCT-ND
63.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

63.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1HTTC6342FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC6342FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC6342FTR-ND
63.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

63.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1HTTC6342FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC6342FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC6342FDKR-ND
63.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

63.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1101592-RK73H1HTTC6342F
Resistors - Chip Resistor - Surface Mount 1101592-RK73H1HTTC6342F
Win Source Part Number: 1101592-RK73H1HTTC63 42F Category: Resistors>Chip Resistor - Surface Mount Series: RK73H Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 63.4 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): ERJ-1GEF6342C; ERJ-1GNF6342C; RC0201FR-0763K4L; ERJ-1GEF6802C; RC0201FR-0768KL; MC0201L6F5762SE; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RK73H1HTTC6342F TR,2019-RK73H1HTTC63 42FCT,2019-RK73H1HTT C6342FDKR Base Product Number: RK73H1H

Win Source Part Number: 1101592-RK73H1HTTC6342F
Category: Resistors>Chip Resistor - Surface Mount
Series: RK73H
Features: Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 63.4 kOhms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): ERJ-1GEF6342C; ERJ-1GNF6342C; RC0201FR-0763K4L; ERJ-1GEF6802C; RC0201FR-0768KL; MC0201L6F5762SE;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-RK73H1HTTC6342FTR,2019-RK73H1HTTC6342FCT,2019-RK73H1HTTC6342FDKR
Base Product Number: RK73H1H

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 2019-RK73H1HTTC6342FCT-ND 1101592-RK73H1HTTC6342F
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 0201; 0201
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3483FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details