KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H1HTTC56R0F

Description
56 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
56 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H1HTTC56R0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC56R0FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC56R0FDKR-ND
56 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

56 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1HTTC56R0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC56R0FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC56R0FTR-ND
56 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

56 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1HTTC56R0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC56R0FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC56R0FCT-ND
56 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

56 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 56R, 1%, 0.05W, 0201 Rohs Compliant Koa - 85AH0274 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 0.05W, 0201 Rohs Compliant Koa
85AH0274
Res, 56R, 1%, 0.05W, 0201 Rohs Compliant Koa 85AH0274
RES, 56R, 1%, 0.05W, 0201 ROHS COMPLIANT: YES

RES, 56R, 1%, 0.05W, 0201 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RK73H1HTTC56R0F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H1HTTC56R0F
Chip Resistor - Surface Mount RK73H1HTTC56R0F
RES 56 OHM 1% 1/20W 0201

RES 56 OHM 1% 1/20W 0201

Supplier's Site Datasheet
Thick Film Resistors 56 OHM 1% - 430-RK73H1HTTC56R0F - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 56 OHM 1%
430-RK73H1HTTC56R0F
Thick Film Resistors 56 OHM 1% 430-RK73H1HTTC56R0F
Thick Film Resistors 56 OHM 1%

Thick Film Resistors 56 OHM 1%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 2019-RK73H1HTTC56R0FDKR-ND 85AH0274 RK73H1HTTC56R0F 430-RK73H1HTTC56R0F
Product Name Chip Resistor - Surface Mount Res, 56R, 1%, 0.05W, 0201 Rohs Compliant Koa Chip Resistor - Surface Mount Thick Film Resistors 56 OHM 1%
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0201; 0201 0201 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 56 ohms 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD755JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details