KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73H1HTTC5490F RK73H1HTTC5490F

Description
Manufacturer: KOA Speer Win Source Part Number: 891858-RK73H1HTTC549 0F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 549 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0201 (0603 Metric) Package: Reel - TR Family Name: RK73H1H Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H1HTTC5490F TR, 2019-RK73H1HTTC5490F CT, 2019-RK73H1HTTC5490F DKR
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 891858-RK73H1HTTC549 0F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 549 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0201 (0603 Metric) Package: Reel - TR Family Name: RK73H1H Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H1HTTC5490F TR, 2019-RK73H1HTTC5490F CT, 2019-RK73H1HTTC5490F DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H1HTTC5490F
891858-RK73H1HTTC5490F
Chip Resistor - Surface Mount - RK73H1HTTC5490F 891858-RK73H1HTTC5490F
Manufacturer: KOA Speer Win Source Part Number: 891858-RK73H1HTTC549 0F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 549 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0201 (0603 Metric) Package: Reel - TR Family Name: RK73H1H Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H1HTTC5490F TR, 2019-RK73H1HTTC5490F CT, 2019-RK73H1HTTC5490F DKR

Manufacturer: KOA Speer
Win Source Part Number: 891858-RK73H1HTTC5490F
Series: RK73H
Operating Temperature Range: -55°C ~ 155°C
Features: 549 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 0201 (0603 Metric)
Package: Reel - TR
Family Name: RK73H1H
Categories: Resistors
Case / Package: 0201
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H1HTTC5490FTR, 2019-RK73H1HTTC5490FCT, 2019-RK73H1HTTC5490FDKR

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1HTTC5490FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC5490FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC5490FTR-ND
549 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

549 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1HTTC5490FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC5490FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC5490FCT-ND
549 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

549 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1HTTC5490FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC5490FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC5490FDKR-ND
549 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

549 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
549 OHM 20W Resistor - 52-RK73H1HTTC5490F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
549 OHM 20W Resistor
52-RK73H1HTTC5490F
549 OHM 20W Resistor 52-RK73H1HTTC5490F
RES 549 OHM 1% 1/20W 0201 Product overview: RK73H1HTTC5490F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 549 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 549 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1HTTC5490F can be used for catalog matching and distributor lookup.

RES 549 OHM 1% 1/20W 0201 Product overview: RK73H1HTTC5490F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 549 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 549 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1HTTC5490F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 891858-RK73H1HTTC5490F 2019-RK73H1HTTC5490FTR-ND 52-RK73H1HTTC5490F
Product Name Chip Resistor - Surface Mount - RK73H1HTTC5490F Chip Resistor - Surface Mount 549 OHM 20W Resistor
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0201; 0201 0201 (0603 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details