KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H1HTTC5100F

Description
510 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
510 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H1HTTC5100FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC5100FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC5100FTR-ND
510 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

510 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1HTTC5100FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC5100FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC5100FCT-ND
510 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

510 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1HTTC5100FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC5100FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC5100FDKR-ND
510 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

510 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73H1HTTC5100F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H1HTTC5100F
Chip Resistor - Surface Mount RK73H1HTTC5100F
RES 510 OHM 1% 1/20W 0201

RES 510 OHM 1% 1/20W 0201

Supplier's Site Datasheet
Res, 510R, 1%, 0.05W, 0201 Rohs Compliant Koa - 85AH0266 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 1%, 0.05W, 0201 Rohs Compliant Koa
85AH0266
Res, 510R, 1%, 0.05W, 0201 Rohs Compliant Koa 85AH0266
RES, 510R, 1%, 0.05W, 0201 ROHS COMPLIANT: YES

RES, 510R, 1%, 0.05W, 0201 ROHS COMPLIANT: YES

Supplier's Site
Thick Film Resistors 510 OHM 1% - 430-RK73H1HTTC5100F - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 510 OHM 1%
430-RK73H1HTTC5100F
Thick Film Resistors 510 OHM 1% 430-RK73H1HTTC5100F
Thick Film Resistors 510 OHM 1%

Thick Film Resistors 510 OHM 1%

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 2019-RK73H1HTTC5100FTR-ND RK73H1HTTC5100F 85AH0266 430-RK73H1HTTC5100F
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 510R, 1%, 0.05W, 0201 Rohs Compliant Koa Thick Film Resistors 510 OHM 1%
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0201; 0201 0201 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 510 ohms 510 ohms 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3164FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details