KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H1HTTC47R0F

Description
47 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
47 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H1HTTC47R0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC47R0FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC47R0FDKR-ND
47 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1HTTC47R0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC47R0FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC47R0FCT-ND
47 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1HTTC47R0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC47R0FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC47R0FTR-ND
47 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 47R, 1%, 0.05W, 0201 Rohs Compliant Koa - 85AH0251 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.05W, 0201 Rohs Compliant Koa
85AH0251
Res, 47R, 1%, 0.05W, 0201 Rohs Compliant Koa 85AH0251
RES, 47R, 1%, 0.05W, 0201 ROHS COMPLIANT: YES

RES, 47R, 1%, 0.05W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RK73H1HTTC47R0F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RK73H1HTTC47R0F
Resistors - Chip Resistor - Surface Mount RK73H1HTTC47R0F
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site
Chip Resistor - Surface Mount - RK73H1HTTC47R0F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H1HTTC47R0F
Chip Resistor - Surface Mount RK73H1HTTC47R0F
RES 47 OHM 1% 1/20W 0201

RES 47 OHM 1% 1/20W 0201

Supplier's Site Datasheet
Thick Film Resistors 47 OHM 1% - 430-RK73H1HTTC47R0F - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 47 OHM 1%
430-RK73H1HTTC47R0F
Thick Film Resistors 47 OHM 1% 430-RK73H1HTTC47R0F
Thick Film Resistors 47 OHM 1%

Thick Film Resistors 47 OHM 1%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 2019-RK73H1HTTC47R0FDKR-ND 85AH0251 RK73H1HTTC47R0F RK73H1HTTC47R0F 430-RK73H1HTTC47R0F
Product Name Chip Resistor - Surface Mount Res, 47R, 1%, 0.05W, 0201 Rohs Compliant Koa Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Resistors 47 OHM 1%
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0201; 0201 0201 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details