KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H1HTTC4702F

Description
47 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote
Description
47 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RK73H series flat chip resistor, specifically the part number 85AH0254, features a nominal resistance of 47K ohms with a tolerance of 1%. It has a power rating of 0.05W and is housed in a compact 0201 package size. This resistor is compliant with EU-RoHS regulations, ensuring it meets environmental standards. The construction utilizes a metal glaze thick film, providing excellent heat and weather resistance, along with high stability and reliability due to its triple-layer electrode structure. It is suitable for both flow and reflow soldering processes and is compatible with various automatic mounters. The operating temperature range for this resistor is from -55°C to +125°C, making it versatile for different applications.

Datasheet Summary
Powered by GS/AI

The RK73H series flat chip resistor, specifically the part number 85AH0254, features a nominal resistance of 47K ohms with a tolerance of 1%. It has a power rating of 0.05W and is housed in a compact 0201 package size. This resistor is compliant with EU-RoHS regulations, ensuring it meets environmental standards. The construction utilizes a metal glaze thick film, providing excellent heat and weather resistance, along with high stability and reliability due to its triple-layer electrode structure. It is suitable for both flow and reflow soldering processes and is compatible with various automatic mounters. The operating temperature range for this resistor is from -55°C to +125°C, making it versatile for different applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H1HTTC4702FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC4702FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC4702FTR-ND
47 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1HTTC4702FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC4702FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC4702FDKR-ND
47 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1HTTC4702FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC4702FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC4702FCT-ND
47 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 47K, 1%, 0.05W, 0201 Rohs Compliant Koa - 85AH0254 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 0.05W, 0201 Rohs Compliant Koa
85AH0254
Res, 47K, 1%, 0.05W, 0201 Rohs Compliant Koa 85AH0254
RES, 47K, 1%, 0.05W, 0201 ROHS COMPLIANT: YES

RES, 47K, 1%, 0.05W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-RK73H1HTTC4702FTR-ND 85AH0254
Product Name Chip Resistor - Surface Mount Res, 47K, 1%, 0.05W, 0201 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176768-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details