KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H1HTTC4701F

Description
4.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
4.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H1HTTC4701FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC4701FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC4701FCT-ND
4.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1HTTC4701FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC4701FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC4701FDKR-ND
4.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1HTTC4701FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC4701FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC4701FTR-ND
4.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H1HTTC4701F
932137-RK73H1HTTC4701F
Chip Resistor - Surface Mount - RK73H1HTTC4701F 932137-RK73H1HTTC4701F
Manufacturer: KOA Speer Win Source Part Number: 932137-RK73H1HTTC470 1F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 4.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0201 (0603 Metric) Package: Reel - TR Family Name: RK73H1H Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H1HTTC4701F DKR, 2019-RK73H1HTTC4701F CT, 2019-RK73H1HTTC4701F TR

Manufacturer: KOA Speer
Win Source Part Number: 932137-RK73H1HTTC4701F
Series: RK73H
Operating Temperature Range: -55°C ~ 155°C
Features: 4.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 0201 (0603 Metric)
Package: Reel - TR
Family Name: RK73H1H
Categories: Resistors
Case / Package: 0201
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H1HTTC4701FDKR, 2019-RK73H1HTTC4701FCT, 2019-RK73H1HTTC4701FTR

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73H1HTTC4701F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H1HTTC4701F
Chip Resistor - Surface Mount RK73H1HTTC4701F
RES 4.7K OHM 1% 1/20W 0201

RES 4.7K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Res, 4K7, 1%, 0.05W, 0201 Rohs Compliant Koa - 85AH0253 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 0.05W, 0201 Rohs Compliant Koa
85AH0253
Res, 4K7, 1%, 0.05W, 0201 Rohs Compliant Koa 85AH0253
RES, 4K7, 1%, 0.05W, 0201 ROHS COMPLIANT: YES

RES, 4K7, 1%, 0.05W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 2019-RK73H1HTTC4701FCT-ND 932137-RK73H1HTTC4701F RK73H1HTTC4701F 85AH0253
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RK73H1HTTC4701F Chip Resistor - Surface Mount Res, 4K7, 1%, 0.05W, 0201 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details