KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H1HTTC4530F

Description
453 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
453 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H1HTTC4530FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC4530FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC4530FTR-ND
453 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

453 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1HTTC4530FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC4530FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC4530FDKR-ND
453 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

453 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1HTTC4530FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC4530FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC4530FCT-ND
453 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

453 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
453 OHM 20W Resistor - 52-RK73H1HTTC4530F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
453 OHM 20W Resistor
52-RK73H1HTTC4530F
453 OHM 20W Resistor 52-RK73H1HTTC4530F
RES 453 OHM 1% 1/20W 0201 Product overview: RK73H1HTTC4530F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 453 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 453 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1HTTC4530F can be used for catalog matching and distributor lookup.

RES 453 OHM 1% 1/20W 0201 Product overview: RK73H1HTTC4530F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 453 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 453 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1HTTC4530F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H1HTTC4530F
932136-RK73H1HTTC4530F
Chip Resistor - Surface Mount - RK73H1HTTC4530F 932136-RK73H1HTTC4530F
Manufacturer: KOA Speer Win Source Part Number: 932136-RK73H1HTTC453 0F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 453 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0201 (0603 Metric) Package: Reel - TR Family Name: RK73H1H Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H1HTTC4530F TR, 2019-RK73H1HTTC4530F DKR, 2019-RK73H1HTTC4530F CT

Manufacturer: KOA Speer
Win Source Part Number: 932136-RK73H1HTTC4530F
Series: RK73H
Operating Temperature Range: -55°C ~ 155°C
Features: 453 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 0201 (0603 Metric)
Package: Reel - TR
Family Name: RK73H1H
Categories: Resistors
Case / Package: 0201
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H1HTTC4530FTR, 2019-RK73H1HTTC4530FDKR, 2019-RK73H1HTTC4530FCT

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RK73H1HTTC4530F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RK73H1HTTC4530F
Resistors - Chip Resistor - Surface Mount RK73H1HTTC4530F
RES 453 OHM 1% 1/20W 0201

RES 453 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 2019-RK73H1HTTC4530FTR-ND 52-RK73H1HTTC4530F 932136-RK73H1HTTC4530F RK73H1HTTC4530F
Product Name Chip Resistor - Surface Mount 453 OHM 20W Resistor Chip Resistor - Surface Mount - RK73H1HTTC4530F Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201 (0603 Metric) 0201; 0603; 0201 (0603 Metric)
Resistance Range 453 ohms 453 ohms 453 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567559 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0047 ohms
View Details