KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H1HTTC4304F

Description
4.3 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
4.3 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H1HTTC4304FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC4304FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC4304FTR-ND
4.3 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.3 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1HTTC4304FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC4304FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC4304FCT-ND
4.3 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.3 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1HTTC4304FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC4304FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC4304FDKR-ND
4.3 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.3 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 4M3, 1%, 0.05W, 0201 Rohs Compliant Koa - 85AH0245 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M3, 1%, 0.05W, 0201 Rohs Compliant Koa
85AH0245
Res, 4M3, 1%, 0.05W, 0201 Rohs Compliant Koa 85AH0245
RES, 4M3, 1%, 0.05W, 0201 ROHS COMPLIANT: YES

RES, 4M3, 1%, 0.05W, 0201 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RK73H1HTTC4304F - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RK73H1HTTC4304F
Resistors - Chip Resistor - Surface Mount RK73H1HTTC4304F
RES 4.3M OHM 1% 1/20W 0201

RES 4.3M OHM 1% 1/20W 0201

Supplier's Site
Res Thick Film 0201 4.3M Ohm 1% 0.05W(1/20W) ±200ppm/C Pad SMD Automotive T/R - 430-RK73H1HTTC4304F - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0201 4.3M Ohm 1% 0.05W(1/20W) ±200ppm/C Pad SMD Automotive T/R
430-RK73H1HTTC4304F
Res Thick Film 0201 4.3M Ohm 1% 0.05W(1/20W) ±200ppm/C Pad SMD Automotive T/R 430-RK73H1HTTC4304F
Res Thick Film 0201 4.3M Ohm 1% 0.05W(1/20W) ±200ppm/C Pad SMD Automotive T/R

Res Thick Film 0201 4.3M Ohm 1% 0.05W(1/20W) ±200ppm/C Pad SMD Automotive T/R

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 2019-RK73H1HTTC4304FTR-ND 85AH0245 RK73H1HTTC4304F 430-RK73H1HTTC4304F
Product Name Chip Resistor - Surface Mount Res, 4M3, 1%, 0.05W, 0201 Rohs Compliant Koa Resistors - Chip Resistor - Surface Mount Res Thick Film 0201 4.3M Ohm 1% 0.05W(1/20W) ±200ppm/C Pad SMD Automotive T/R
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0201; 0201 0201 0201; 0603; 0201 (0603 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details