36 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
36 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
36 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES 36 OHM 1% 1/20W 0201
Thick Film Resistors - SMD 36 OHM 1%
| DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 2019-RK73H1HTTC36R0FCT-ND | RK73H1HTTC36R0F | 430-RK73H1HTTC36R0F |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 36 OHM 1% |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | 0201; 0201 | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | |
| Resistance Range | 36 ohms | 36 ohms | 36 ohms |