KOA Speer Electronics, Inc. 33.2 OHM 20W Resistor RK73H1HTTC33R2F

Description
RES 33.2 OHM 1% 1/20W 0201 Product overview: RK73H1HTTC33R2F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33.2 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33.2 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1HTTC33R2F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 33.2 OHM 1% 1/20W 0201 Product overview: RK73H1HTTC33R2F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33.2 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33.2 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1HTTC33R2F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33.2 OHM 20W Resistor - 52-RK73H1HTTC33R2F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33.2 OHM 20W Resistor
52-RK73H1HTTC33R2F
33.2 OHM 20W Resistor 52-RK73H1HTTC33R2F
RES 33.2 OHM 1% 1/20W 0201 Product overview: RK73H1HTTC33R2F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33.2 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33.2 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1HTTC33R2F can be used for catalog matching and distributor lookup.

RES 33.2 OHM 1% 1/20W 0201 Product overview: RK73H1HTTC33R2F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33.2 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33.2 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1HTTC33R2F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1HTTC33R2FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC33R2FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC33R2FCT-ND
33.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1HTTC33R2FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC33R2FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC33R2FTR-ND
33.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1HTTC33R2FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC33R2FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC33R2FDKR-ND
33.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1111499-RK73H1HTTC33R2F
Resistors - Chip Resistor - Surface Mount 1111499-RK73H1HTTC33R2F
Win Source Part Number: 1111499-RK73H1HTTC33 R2F Category: Resistors>Chip Resistor - Surface Mount Series: RK73H Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 33.2 Ohms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RK73H1HTTC33R2F DKR,2019-RK73H1HTTC3 3R2FTR,2019-RK73H1HT TC33R2FCT Base Product Number: RK73H1H

Win Source Part Number: 1111499-RK73H1HTTC33R2F
Category: Resistors>Chip Resistor - Surface Mount
Series: RK73H
Features: Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 33.2 Ohms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-RK73H1HTTC33R2FDKR,2019-RK73H1HTTC33R2FTR,2019-RK73H1HTTC33R2FCT
Base Product Number: RK73H1H

Buy Now Datasheet
Res, 33R2, 1%, 0.05W, 0201 Rohs Compliant Koa - 85AH0214 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R2, 1%, 0.05W, 0201 Rohs Compliant Koa
85AH0214
Res, 33R2, 1%, 0.05W, 0201 Rohs Compliant Koa 85AH0214
RES, 33R2, 1%, 0.05W, 0201 ROHS COMPLIANT: YES

RES, 33R2, 1%, 0.05W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RK73H1HTTC33R2F - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RK73H1HTTC33R2F
Resistors - Chip Resistor - Surface Mount RK73H1HTTC33R2F
RES 33.2 OHM 1% 1/20W 0201

RES 33.2 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-RK73H1HTTC33R2F 2019-RK73H1HTTC33R2FCT-ND 1111499-RK73H1HTTC33R2F 85AH0214 RK73H1HTTC33R2F
Product Name 33.2 OHM 20W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 33R2, 1%, 0.05W, 0201 Rohs Compliant Koa Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201 (0603 Metric) 0201; 0201 0201 0201; 0603; 0201 (0603 Metric)
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms 33.2 ohms
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Operating DC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details