KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H1HTTC33R0F

Description
33 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
33 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H1HTTC33R0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC33R0FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC33R0FCT-ND
33 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1HTTC33R0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC33R0FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC33R0FDKR-ND
33 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1HTTC33R0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC33R0FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC33R0FTR-ND
33 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
33 OHM 20W Resistor - 52-RK73H1HTTC33R0F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33 OHM 20W Resistor
52-RK73H1HTTC33R0F
33 OHM 20W Resistor 52-RK73H1HTTC33R0F
RES 33 OHM 1% 1/20W 0201 Product overview: RK73H1HTTC33R0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1HTTC33R0F can be used for catalog matching and distributor lookup.

RES 33 OHM 1% 1/20W 0201 Product overview: RK73H1HTTC33R0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1HTTC33R0F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 33R, 1%, 0.05W, 0201 Rohs Compliant Koa - 85AH0213 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 0.05W, 0201 Rohs Compliant Koa
85AH0213
Res, 33R, 1%, 0.05W, 0201 Rohs Compliant Koa 85AH0213
RES, 33R, 1%, 0.05W, 0201 ROHS COMPLIANT: YES

RES, 33R, 1%, 0.05W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RK73H1HTTC33R0F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H1HTTC33R0F
Chip Resistor - Surface Mount RK73H1HTTC33R0F
RES 33 OHM 1% 1/20W 0201

RES 33 OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 2019-RK73H1HTTC33R0FCT-ND 52-RK73H1HTTC33R0F 85AH0213 RK73H1HTTC33R0F
Product Name Chip Resistor - Surface Mount 33 OHM 20W Resistor Res, 33R, 1%, 0.05W, 0201 Rohs Compliant Koa Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201 (0603 Metric) 0201
Resistance Range 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2613FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details