RES 300K OHM 1% 1/20W 0201 Product overview: RK73H1HTTC3003F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1HTTC3003F can be used for catalog matching and distributor lookup.
300 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
300 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
300 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES 300K OHM 1% 1/20W 0201
RES 300K OHM 1% 1/20W 0201
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-RK73H1HTTC3003F | 2019-RK73H1HTTC3003FDKR-ND | RK73H1HTTC3003F | RK73H1HTTC3003F |
| Product Name | 20W Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0201 (0603 Metric) | 0201; 0201 | 0201; 0603; 0201 (0603 Metric) | |
| Resistance Range | 300000 ohms | 300000 ohms | 300000 ohms | |
| Power Rating | 0.0500 watts | 0.0500 watts | 0.0500 watts | 0.0500 watts |
| Operating DC Voltage | 25 volts |