KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H1HTTC2001F

Description
2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H1HTTC2001FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC2001FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC2001FTR-ND
2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1HTTC2001FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC2001FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC2001FDKR-ND
2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1HTTC2001FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC2001FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC2001FCT-ND
2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H1HTTC2001F
932135-RK73H1HTTC2001F
Chip Resistor - Surface Mount - RK73H1HTTC2001F 932135-RK73H1HTTC2001F
Manufacturer: KOA Speer Win Source Part Number: 932135-RK73H1HTTC200 1F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0201 (0603 Metric) Package: Reel - TR Family Name: RK73H1H Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H1HTTC2001F CT, 2019-RK73H1HTTC2001F TR, 2019-RK73H1HTTC2001F DKR

Manufacturer: KOA Speer
Win Source Part Number: 932135-RK73H1HTTC2001F
Series: RK73H
Operating Temperature Range: -55°C ~ 155°C
Features: 2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 0201 (0603 Metric)
Package: Reel - TR
Family Name: RK73H1H
Categories: Resistors
Case / Package: 0201
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H1HTTC2001FCT, 2019-RK73H1HTTC2001FTR, 2019-RK73H1HTTC2001FDKR

Buy Now Datasheet
Res, 2K, 1%, 0.05W, 0201 Rohs Compliant Koa - 85AH0165 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.05W, 0201 Rohs Compliant Koa
85AH0165
Res, 2K, 1%, 0.05W, 0201 Rohs Compliant Koa 85AH0165
RES, 2K, 1%, 0.05W, 0201 ROHS COMPLIANT: YES

RES, 2K, 1%, 0.05W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RK73H1HTTC2001F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H1HTTC2001F
Chip Resistor - Surface Mount RK73H1HTTC2001F
RES 2K OHM 1% 1/20W 0201

RES 2K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 2019-RK73H1HTTC2001FTR-ND 932135-RK73H1HTTC2001F 85AH0165 RK73H1HTTC2001F
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RK73H1HTTC2001F Res, 2K, 1%, 0.05W, 0201 Rohs Compliant Koa Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614707-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3920 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details