KOA Speer Electronics, Inc. RF and Wireless - RF Amplifiers RK73H1HTTC1502F

Description
Manufacturer: AMIS Category: RF and Wireless>RF Amplifiers Package: 292-LBGA Product Status: Last Time Buy Resistance (Ohms): 0.05 Tolerance: ±20% Power (Watts): 30 W Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: RF and Wireless>RF Amplifiers Package: 292-LBGA Product Status: Last Time Buy Resistance (Ohms): 0.05 Tolerance: ±20% Power (Watts): 30 W Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers -  - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Amplifiers
RF and Wireless - RF Amplifiers
Manufacturer: AMIS Category: RF and Wireless>RF Amplifiers Package: 292-LBGA Product Status: Last Time Buy Resistance (Ohms): 0.05 Tolerance: ±20% Power (Watts): 30 W Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: RF and Wireless>RF Amplifiers
Package: 292-LBGA
Product Status: Last Time Buy
Resistance (Ohms): 0.05
Tolerance: ±20%
Power (Watts): 30 W
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Name RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA0017TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Low Noise Amplifiers - NLA-18000-26500-48-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 26500 MHz
Minimum Gain 48 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details