KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H1HTTC1212F

Description
12.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
12.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H1HTTC1212FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC1212FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC1212FCT-ND
12.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

12.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1HTTC1212FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC1212FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC1212FTR-ND
12.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

12.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1HTTC1212FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC1212FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC1212FDKR-ND
12.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

12.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 12K1, 1%, 0.05W, 0201 Rohs Compliant Koa - 85AH0123 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K1, 1%, 0.05W, 0201 Rohs Compliant Koa
85AH0123
Res, 12K1, 1%, 0.05W, 0201 Rohs Compliant Koa 85AH0123
RES, 12K1, 1%, 0.05W, 0201 ROHS COMPLIANT: YES

RES, 12K1, 1%, 0.05W, 0201 ROHS COMPLIANT: YES

Supplier's Site
Thick Film Resistors 12.1K OHM 1% - 430-RK73H1HTTC1212F - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 12.1K OHM 1%
430-RK73H1HTTC1212F
Thick Film Resistors 12.1K OHM 1% 430-RK73H1HTTC1212F
Thick Film Resistors 12.1K OHM 1%

Thick Film Resistors 12.1K OHM 1%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 2019-RK73H1HTTC1212FCT-ND 85AH0123 430-RK73H1HTTC1212F
Product Name Chip Resistor - Surface Mount Res, 12K1, 1%, 0.05W, 0201 Rohs Compliant Koa Thick Film Resistors 12.1K OHM 1%
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0201; 0201 0201 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details