The RK73H series flat chip resistor, specifically the 1MΩ, 1% tolerance, 0.05W, 0201 size variant, is designed for precision applications. It features a metal glaze thick film construction that ensures excellent heat and weather resistance, contributing to high stability and reliability. The resistor is suitable for both flow and reflow soldering processes and is compatible with various automatic mounters. It meets EU-RoHS requirements, making it a suitable choice for environmentally conscious designs. The operating temperature range is from -55°C to +125°C, with a rated terminal part temperature of 125°C. This component is AEC-Q200 qualified, indicating its reliability for automotive applications.
1 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
1 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
1 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES 1M OHM 1% 1/20W 0201
RES, 1M, 1%, 0.05W, 0201 ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 2019-RK73H1HTTC1004FDKR-ND | RK73H1HTTC1004F | 85AH0109 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 1M, 1%, 0.05W, 0201 Rohs Compliant Koa |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0201; 0201 | 0201 | |
| Tolerance | 1 +/- % | 1 +/- % |