100 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
100 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
100 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES 100K OHM 1% 1/20W 0201 Product overview: RK73H1HTTC1003F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1HTTC1003F can be used for catalog matching and distributor lookup.
RES 100K OHM 1% 1/20W 0201
RES, 100K, 1%, 0.05W, 0201 ROHS COMPLIANT: YES
RES 100K OHM 1% 1/20W 0201
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 2019-RK73H1HTTC1003FTR-ND | 52-RK73H1HTTC1003F | RK73H1HTTC1003F | 85AH0108 | RK73H1HTTC1003F |
| Product Name | Chip Resistor - Surface Mount | 20W Resistor | Resistors - Chip Resistor - Surface Mount | Res, 100K, 1%, 0.05W, 0201 Rohs Compliant Koa | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick Film | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0201; 0201 | 0201 (0603 Metric) | 0201; 0603; 0201 (0603 Metric) | 0201 | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |