KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73H1HTTC-51R0F RK73H1HTTC-51R0F

Description
Manufacturer: KOA Speer Win Source Part Number: 741204-RK73H1HTTC-51 R0F Manufacturer Homepage: www.koaspeer.com Reference case: 0201 Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: KOA Speer Win Source Part Number: 741204-RK73H1HTTC-51 R0F Manufacturer Homepage: www.koaspeer.com Reference case: 0201 Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H1HTTC-51R0F
741204-RK73H1HTTC-51R0F
Chip Resistor - Surface Mount - RK73H1HTTC-51R0F 741204-RK73H1HTTC-51R0F
Manufacturer: KOA Speer Win Source Part Number: 741204-RK73H1HTTC-51 R0F Manufacturer Homepage: www.koaspeer.com Reference case: 0201 Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: KOA Speer
Win Source Part Number: 741204-RK73H1HTTC-51R0F
Manufacturer Homepage: www.koaspeer.com
Reference case: 0201
Reference Date Code: 06+
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
Product overview: RK73H1HTTC-51R0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1HTTC-51R0F can be used for catalog matching and distributor lookup.

Product overview: RK73H1HTTC-51R0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1HTTC-51R0F can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 741204-RK73H1HTTC-51R0F 52-RK73H1HTTC-51R0F
Product Name Chip Resistor - Surface Mount - RK73H1HTTC-51R0F Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567483 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers