KOA Speer Electronics, Inc. Connectors,Interconnects RK73H1HRTTC1002F

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 14-UFQFN Exposed Pad, 14-TMLF Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Composition: Thick Film Features: Diode Array 1 Pair Common Cathode Standard 200 V 16A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 14-UFQFN Exposed Pad, 14-TMLF Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Composition: Thick Film Features: Diode Array 1 Pair Common Cathode Standard 200 V 16A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 14-UFQFN Exposed Pad, 14-TMLF Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Composition: Thick Film Features: Diode Array 1 Pair Common Cathode Standard 200 V 16A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 14-UFQFN Exposed Pad, 14-TMLF
Product Status: Active
Resistance (Ohms): 45k
Tolerance: ±20%
Composition: Thick Film
Features: Diode Array 1 Pair Common Cathode Standard 200 V 16A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1277-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
3 suppliers
Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details