KOA Speer Electronics, Inc. Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) RK73H1ETTPS1002F

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 49-TFBGA, CSPBGA Product Status: Active Resistance (Ohms): 8.2k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included SMD (SMT) Tab Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 49-TFBGA, CSPBGA Product Status: Active Resistance (Ohms): 8.2k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included SMD (SMT) Tab Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 49-TFBGA, CSPBGA Product Status: Active Resistance (Ohms): 8.2k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included SMD (SMT) Tab Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Package: 49-TFBGA, CSPBGA
Product Status: Active
Resistance (Ohms): 8.2k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included SMD (SMT) Tab
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Unlock Full Specs
to access all available technical data

Similar Products

ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CIWMX - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941BD-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Analogue to Digital Converters - 1904591 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial-spi
Package Type SSOP; Tssop
Pins 24
View Details