91 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
91 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
91 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES, 91R, 1%, 0.1W, 0402 ROHS COMPLIANT: YES
Resistors - Chip Resistor - Surface Mount
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2019-RK73H1ETTP91R0FCT-ND | 85AH0087 | RK73H1ETTP91R0F |
| Product Name | Chip Resistor - Surface Mount | Res, 91R, 1%, 0.1W, 0402 Rohs Compliant Koa | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | ||
| Mounting / Packaging | 0402; 0402 | 0402 | |
| Resistance Range | 91 ohms | 91 ohms |