825 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
825 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
825 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES 825K OHM 1% 1/10W 0402
Thick Film Resistors - SMD 1/16watt 825Kohms 1%
| DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 2019-RK73H1ETTP8253FDKR-ND | RK73H1ETTP8253F | 430-RK73H1ETTP8253F |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/16watt 825Kohms 1% |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |