The RK73H series resistor, specifically the 85AH0042 part number, is a precision flat chip resistor with a nominal resistance of 75K ohms and a tolerance of 1%. It has a power rating of 0.1W and is housed in a compact 0402 package size. This resistor is compliant with EU-RoHS regulations, ensuring it meets environmental standards for hazardous substances. Designed for high stability and reliability, the resistor features a triple-layer electrode structure and is suitable for both flow and reflow soldering processes. It is compatible with various automatic mounters, making it versatile for different assembly methods. The operating temperature range for this resistor is from -55°C to +125°C, allowing it to function effectively in a wide range of applications. Engineers considering this resistor should note its excellent heat and weather resistance due to the metal glaze thick film construction, which enhances its durability in various environments.
75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Manufacturer: KOA Speer Electronics, Inc.
Win Source Part Number: 1331673-RK73H1ETTP75
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Moisture Resistant
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 75 kOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H1ETTP7502F
Base Product Number: RK73H1E
RoHS Status: ROHS3 Compliant
RES 75K OHM 1% 1/10W 0402 Product overview: RK73H1ETTP7502F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1ETTP7502F can be used for catalog matching and distributor lookup.
RES 75K OHM 1% 1/10W 0402
RES, 75K, 1%, 0.1W, 0402 ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 2019-RK73H1ETTP7502FCT-ND | 1331673-RK73H1ETTP7502F | 52-RK73H1ETTP7502F | RK73H1ETTP7502F | 85AH0042 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | 10W Resistor | Chip Resistor - Surface Mount | Res, 75K, 1%, 0.1W, 0402 Rohs Compliant Koa |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thick Film (Chip) | MetalFilm; Thick Film (Chip) | Thick Film | Thick Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | 0402 (1005 Metric) | 0402 | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |