KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73H1ETTP6811F RK73H1ETTP6811F

Description
Manufacturer: KOA Speer Win Source Part Number: 932132-RK73H1ETTP681 1F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 6.81 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: RK73H1E Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H1ETTP6811F CT, 2019-RK73H1ETTP6811F TR, 2019-RK73H1ETTP6811F DKR
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 932132-RK73H1ETTP681 1F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 6.81 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: RK73H1E Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H1ETTP6811F CT, 2019-RK73H1ETTP6811F TR, 2019-RK73H1ETTP6811F DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H1ETTP6811F
932132-RK73H1ETTP6811F
Chip Resistor - Surface Mount - RK73H1ETTP6811F 932132-RK73H1ETTP6811F
Manufacturer: KOA Speer Win Source Part Number: 932132-RK73H1ETTP681 1F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 6.81 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: RK73H1E Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H1ETTP6811F CT, 2019-RK73H1ETTP6811F TR, 2019-RK73H1ETTP6811F DKR

Manufacturer: KOA Speer
Win Source Part Number: 932132-RK73H1ETTP6811F
Series: RK73H
Operating Temperature Range: -55°C ~ 155°C
Features: 6.81 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: RK73H1E
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H1ETTP6811FCT, 2019-RK73H1ETTP6811FTR, 2019-RK73H1ETTP6811FDKR

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP6811FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP6811FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP6811FDKR-ND
6.81 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

6.81 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP6811FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP6811FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP6811FTR-ND
6.81 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

6.81 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP6811FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP6811FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP6811FCT-ND
6.81 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

6.81 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73H1ETTP6811F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H1ETTP6811F
Chip Resistor - Surface Mount RK73H1ETTP6811F
RES 6.81K OHM 1% 1/10W 0402

RES 6.81K OHM 1% 1/10W 0402

Supplier's Site Datasheet
Res, 6K81, 1%, 0.1W, 0402 Rohs Compliant Koa - 85AH0020 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K81, 1%, 0.1W, 0402 Rohs Compliant Koa
85AH0020
Res, 6K81, 1%, 0.1W, 0402 Rohs Compliant Koa 85AH0020
RES, 6K81, 1%, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 6K81, 1%, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 932132-RK73H1ETTP6811F 2019-RK73H1ETTP6811FDKR-ND RK73H1ETTP6811F 85AH0020
Product Name Chip Resistor - Surface Mount - RK73H1ETTP6811F Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 6K81, 1%, 0.1W, 0402 Rohs Compliant Koa
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402 0402
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details