680 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
680 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
680 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES, 680R, 1%, 0.1W, 0402 ROHS COMPLIANT: YES
Thick Film Resistors 680 OHM 1%
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2019-RK73H1ETTP6800FDKR-ND | 85AH0014 | 430-RK73H1ETTP6800F |
| Product Name | Chip Resistor - Surface Mount | Res, 680R, 1%, 0.1W, 0402 Rohs Compliant Koa | Thick Film Resistors 680 OHM 1% |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | |
| Mounting / Packaging | 0402; 0402 | 0402 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 680 ohms | 680 ohms |