634 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 2019-RK73H1ETTP6343DTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 |
| Tolerance | 0.5000 +/- % |