KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H1ETTP6191F

Description
6.19 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote
Description
6.19 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RK73H1ETTP6191F is a surface mount chip resistor from Win Source Electronics, featuring a resistance value of 6.19 kOhms with a tolerance of ±1%. It is designed for an operating temperature range of -55°C to +155°C and has a power rating of 0.1W (1/10W). This resistor is part of the RK73H series, which is known for its moisture resistance and thick film construction, making it suitable for automotive applications as it meets AEC-Q200 standards. The component is packaged in a 0402 (1005 metric) size and is available in reels of 10,000 units. The resistor's lead-free terminations comply with EU RoHS requirements, ensuring it is environmentally friendly. This product is ideal for engineers looking for reliable, high-performance resistors for their projects.

Datasheet Summary
Powered by GS/AI

The RK73H1ETTP6191F is a surface mount chip resistor from Win Source Electronics, featuring a resistance value of 6.19 kOhms with a tolerance of ±1%. It is designed for an operating temperature range of -55°C to +155°C and has a power rating of 0.1W (1/10W). This resistor is part of the RK73H series, which is known for its moisture resistance and thick film construction, making it suitable for automotive applications as it meets AEC-Q200 standards. The component is packaged in a 0402 (1005 metric) size and is available in reels of 10,000 units. The resistor's lead-free terminations comply with EU RoHS requirements, ensuring it is environmentally friendly. This product is ideal for engineers looking for reliable, high-performance resistors for their projects.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H1ETTP6191FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP6191FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP6191FDKR-ND
6.19 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

6.19 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP6191FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP6191FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP6191FTR-ND
6.19 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

6.19 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP6191FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP6191FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP6191FCT-ND
6.19 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

6.19 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
10W Resistor - 52-RK73H1ETTP6191F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 6.19K OHM 1% 1/10W 0402 Product overview: RK73H1ETTP6191F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1ETTP6191F can be used for catalog matching and distributor lookup.

RES 6.19K OHM 1% 1/10W 0402 Product overview: RK73H1ETTP6191F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1ETTP6191F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H1ETTP6191F
932131-RK73H1ETTP6191F
Chip Resistor - Surface Mount - RK73H1ETTP6191F 932131-RK73H1ETTP6191F
Manufacturer: KOA Speer Win Source Part Number: 932131-RK73H1ETTP619 1F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 6.19 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: RK73H1E Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H1ETTP6191F CT, 2019-RK73H1ETTP6191F TR, 2019-RK73H1ETTP6191F DKR

Manufacturer: KOA Speer
Win Source Part Number: 932131-RK73H1ETTP6191F
Series: RK73H
Operating Temperature Range: -55°C ~ 155°C
Features: 6.19 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: RK73H1E
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H1ETTP6191FCT, 2019-RK73H1ETTP6191FTR, 2019-RK73H1ETTP6191FDKR

Buy Now Datasheet
Res, 6K19, 1%, 0.1W, 0402 Rohs Compliant Koa - 84AH9990 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K19, 1%, 0.1W, 0402 Rohs Compliant Koa
84AH9990
Res, 6K19, 1%, 0.1W, 0402 Rohs Compliant Koa 84AH9990
RES, 6K19, 1%, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 6K19, 1%, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2019-RK73H1ETTP6191FDKR-ND 52-RK73H1ETTP6191F 932131-RK73H1ETTP6191F 84AH9990
Product Name Chip Resistor - Surface Mount 10W Resistor Chip Resistor - Surface Mount - RK73H1ETTP6191F Res, 6K19, 1%, 0.1W, 0402 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 (1005 Metric) 0402
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details