KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H1ETTP5620F

Description
562 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
562 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H1ETTP5620FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP5620FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP5620FCT-ND
562 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

562 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP5620FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP5620FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP5620FTR-ND
562 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

562 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP5620FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP5620FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP5620FDKR-ND
562 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

562 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 562R, 1%, 0.1W, 0402 Rohs Compliant Koa - 84AH9964 - Newark, An Avnet Company
Chicago, IL, United States
Res, 562R, 1%, 0.1W, 0402 Rohs Compliant Koa
84AH9964
Res, 562R, 1%, 0.1W, 0402 Rohs Compliant Koa 84AH9964
RES, 562R, 1%, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 562R, 1%, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Thick Film Resistors 1/16watts 562ohms 1% - 430-RK73H1ETTP5620F - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 1/16watts 562ohms 1%
430-RK73H1ETTP5620F
Thick Film Resistors 1/16watts 562ohms 1% 430-RK73H1ETTP5620F
Thick Film Resistors 1/16watts 562ohms 1%

Thick Film Resistors 1/16watts 562ohms 1%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 2019-RK73H1ETTP5620FCT-ND 84AH9964 430-RK73H1ETTP5620F
Product Name Chip Resistor - Surface Mount Res, 562R, 1%, 0.1W, 0402 Rohs Compliant Koa Thick Film Resistors 1/16watts 562ohms 1%
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms 562 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers