KOA Speer Electronics, Inc. Surface Mount Resistors RK73H1ETTP5100F

Description
KOA RK73H1ETTP5100F
Request a Quote Datasheet
Description
KOA RK73H1ETTP5100F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6318026 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6318026
Surface Mount Resistors 6318026
KOA RK73H1ETTP5100F

KOA RK73H1ETTP5100F

Supplier's Site
Chip Resistor - Surface Mount - 2019-RK73H1ETTP5100FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP5100FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP5100FTR-ND
510 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

510 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP5100FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP5100FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP5100FCT-ND
510 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

510 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP5100FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP5100FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP5100FDKR-ND
510 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

510 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 510R, 1%, 0.1W, 0402 Rohs Compliant Koa - 84AH9934 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 1%, 0.1W, 0402 Rohs Compliant Koa
84AH9934
Res, 510R, 1%, 0.1W, 0402 Rohs Compliant Koa 84AH9934
RES, 510R, 1%, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 510R, 1%, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RK73H1ETTP5100F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H1ETTP5100F
Chip Resistor - Surface Mount RK73H1ETTP5100F
RES 510 OHM 1% 1/10W 0402

RES 510 OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 6318026 2019-RK73H1ETTP5100FTR-ND 84AH9934 RK73H1ETTP5100F
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 510R, 1%, 0.1W, 0402 Rohs Compliant Koa Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details