KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73H1ETTP4992F RK73H1ETTP4992F

Description
Manufacturer: KOA Speer Win Source Part Number: 846382-RK73H1ETTP499 2F Series: RK73H Features: 49.9 kOhms Chip Resistor Package: Reel - TR Family Name: RK73H1E Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H1ETTP4992F TR, 2019-RK73H1ETTP4992F DKR, 2019-RK73H1ETTP4992F CT
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 846382-RK73H1ETTP499 2F Series: RK73H Features: 49.9 kOhms Chip Resistor Package: Reel - TR Family Name: RK73H1E Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H1ETTP4992F TR, 2019-RK73H1ETTP4992F DKR, 2019-RK73H1ETTP4992F CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H1ETTP4992F
846382-RK73H1ETTP4992F
Chip Resistor - Surface Mount - RK73H1ETTP4992F 846382-RK73H1ETTP4992F
Manufacturer: KOA Speer Win Source Part Number: 846382-RK73H1ETTP499 2F Series: RK73H Features: 49.9 kOhms Chip Resistor Package: Reel - TR Family Name: RK73H1E Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H1ETTP4992F TR, 2019-RK73H1ETTP4992F DKR, 2019-RK73H1ETTP4992F CT

Manufacturer: KOA Speer
Win Source Part Number: 846382-RK73H1ETTP4992F
Series: RK73H
Features: 49.9 kOhms Chip Resistor
Package: Reel - TR
Family Name: RK73H1E
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H1ETTP4992FTR, 2019-RK73H1ETTP4992FDKR, 2019-RK73H1ETTP4992FCT

Buy Now Datasheet
10W Resistor - 52-RK73H1ETTP4992F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 49.9K OHM 1% 1/10W 0402 Product overview: RK73H1ETTP4992F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1ETTP4992F can be used for catalog matching and distributor lookup.

RES 49.9K OHM 1% 1/10W 0402 Product overview: RK73H1ETTP4992F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1ETTP4992F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP4992FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP4992FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP4992FTR-ND
49.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

49.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP4992FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP4992FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP4992FDKR-ND
49.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

49.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP4992FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP4992FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP4992FCT-ND
49.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

49.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73H1ETTP4992F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H1ETTP4992F
Chip Resistor - Surface Mount RK73H1ETTP4992F
RES 49.9K OHM 1% 1/10W 0402

RES 49.9K OHM 1% 1/10W 0402

Supplier's Site Datasheet
Res, 49K9, 1%, 0.1W, 0402 Rohs Compliant Koa - 84AH9925 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 1%, 0.1W, 0402 Rohs Compliant Koa
84AH9925
Res, 49K9, 1%, 0.1W, 0402 Rohs Compliant Koa 84AH9925
RES, 49K9, 1%, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 49K9, 1%, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res Thick Film 0402 49.9K Ohm 1% 0.1W(1/10W) ±100ppm/C Pad SMD Automotive T/R - 430-RK73H1ETTP4992F - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0402 49.9K Ohm 1% 0.1W(1/10W) ±100ppm/C Pad SMD Automotive T/R
430-RK73H1ETTP4992F
Res Thick Film 0402 49.9K Ohm 1% 0.1W(1/10W) ±100ppm/C Pad SMD Automotive T/R 430-RK73H1ETTP4992F
Res Thick Film 0402 49.9K Ohm 1% 0.1W(1/10W) ±100ppm/C Pad SMD Automotive T/R

Res Thick Film 0402 49.9K Ohm 1% 0.1W(1/10W) ±100ppm/C Pad SMD Automotive T/R

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 846382-RK73H1ETTP4992F 52-RK73H1ETTP4992F 2019-RK73H1ETTP4992FTR-ND RK73H1ETTP4992F 84AH9925 430-RK73H1ETTP4992F
Product Name Chip Resistor - Surface Mount - RK73H1ETTP4992F 10W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 49K9, 1%, 0.1W, 0402 Rohs Compliant Koa Res Thick Film 0402 49.9K Ohm 1% 0.1W(1/10W) ±100ppm/C Pad SMD Automotive T/R
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 49900 ohms 49900 ohms 49900 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details