KOA Speer Electronics, Inc. Surface Mount Resistors RK73H1ETTP4702F

Description
KOA RK73H1ETTP4702F
Request a Quote Datasheet
Description
KOA RK73H1ETTP4702F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6318492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6318492
Surface Mount Resistors 6318492
KOA RK73H1ETTP4702F

KOA RK73H1ETTP4702F

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1326990-RK73H1ETTP4702F - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326990-RK73H1ETTP4702F
Resistors - Chip Resistor - Surface Mount 1326990-RK73H1ETTP4702F
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 1326990-RK73H1ETTP47 02F Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Moisture Resistant Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 47 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H1ETTP4702F DKR,2019-RK73H1ETTP4 702FTR,2019-RK73H1ET TP4702FCT Base Product Number: RK73H1E RoHS Status: ROHS3 Compliant

Manufacturer: KOA Speer Electronics, Inc.
Win Source Part Number: 1326990-RK73H1ETTP4702F
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Moisture Resistant
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 47 kOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H1ETTP4702FDKR,2019-RK73H1ETTP4702FTR,2019-RK73H1ETTP4702FCT
Base Product Number: RK73H1E
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP4702FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP4702FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP4702FCT-ND
47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP4702FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP4702FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP4702FTR-ND
47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP4702FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP4702FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP4702FDKR-ND
47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
10W Resistor - 52-RK73H1ETTP4702F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 47K OHM 1% 1/10W 0402 Product overview: RK73H1ETTP4702F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1ETTP4702F can be used for catalog matching and distributor lookup.

RES 47K OHM 1% 1/10W 0402 Product overview: RK73H1ETTP4702F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1ETTP4702F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RK73H1ETTP4702F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H1ETTP4702F
Chip Resistor - Surface Mount RK73H1ETTP4702F
RES 47K OHM 1% 1/10W 0402

RES 47K OHM 1% 1/10W 0402

Supplier's Site Datasheet
Res, 47K, 1%, 0.1W, 0402 Rohs Compliant Koa - 84AH9908 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 0.1W, 0402 Rohs Compliant Koa
84AH9908
Res, 47K, 1%, 0.1W, 0402 Rohs Compliant Koa 84AH9908
RES, 47K, 1%, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 47K, 1%, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res Thick Film 0402 47K Ohm 1% 0.1W(1/10W) }100ppm/? Pad SMD Automotive T/R - 430-RK73H1ETTP4702F - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0402 47K Ohm 1% 0.1W(1/10W) }100ppm/? Pad SMD Automotive T/R
430-RK73H1ETTP4702F
Res Thick Film 0402 47K Ohm 1% 0.1W(1/10W) }100ppm/? Pad SMD Automotive T/R 430-RK73H1ETTP4702F
Res Thick Film 0402 47K Ohm 1% 0.1W(1/10W) }100ppm/? Pad SMD Automotive T/R

Res Thick Film 0402 47K Ohm 1% 0.1W(1/10W) }100ppm/? Pad SMD Automotive T/R

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 6318492 1326990-RK73H1ETTP4702F 2019-RK73H1ETTP4702FCT-ND 52-RK73H1ETTP4702F RK73H1ETTP4702F 84AH9908 430-RK73H1ETTP4702F
Product Name Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount 10W Resistor Chip Resistor - Surface Mount Res, 47K, 1%, 0.1W, 0402 Rohs Compliant Koa Res Thick Film 0402 47K Ohm 1% 0.1W(1/10W) }100ppm/? Pad SMD Automotive T/R
Technology / Construction Thick film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402 (1005 Metric) 0402 Surface Mount Technology (SMT / SMD); Surface Mount
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 47000 ohms 47000 ohms 47000 ohms 47000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details