KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73H1ETTP4701F RK73H1ETTP4701F

Description
Manufacturer: KOA Speer Win Source Part Number: 891854-RK73H1ETTP470 1F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: RK73H1E Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H1ETTP4701F CT, 2019-RK73H1ETTP4701F DKR, 2019-RK73H1ETTP4701F TR
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 891854-RK73H1ETTP470 1F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: RK73H1E Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H1ETTP4701F CT, 2019-RK73H1ETTP4701F DKR, 2019-RK73H1ETTP4701F TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H1ETTP4701F
891854-RK73H1ETTP4701F
Chip Resistor - Surface Mount - RK73H1ETTP4701F 891854-RK73H1ETTP4701F
Manufacturer: KOA Speer Win Source Part Number: 891854-RK73H1ETTP470 1F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: RK73H1E Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H1ETTP4701F CT, 2019-RK73H1ETTP4701F DKR, 2019-RK73H1ETTP4701F TR

Manufacturer: KOA Speer
Win Source Part Number: 891854-RK73H1ETTP4701F
Series: RK73H
Operating Temperature Range: -55°C ~ 155°C
Features: 4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: RK73H1E
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H1ETTP4701FCT, 2019-RK73H1ETTP4701FDKR, 2019-RK73H1ETTP4701FTR

Buy Now Datasheet
10W Resistor - 52-RK73H1ETTP4701F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 4.7K OHM 1% 1/10W 0402 Product overview: RK73H1ETTP4701F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1ETTP4701F can be used for catalog matching and distributor lookup.

RES 4.7K OHM 1% 1/10W 0402 Product overview: RK73H1ETTP4701F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1ETTP4701F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6318256 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6318256
Surface Mount Resistors 6318256
KOA RK73H1ETTP4701F

KOA RK73H1ETTP4701F

Supplier's Site
Chip Resistor - Surface Mount - 2019-RK73H1ETTP4701FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP4701FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP4701FTR-ND
4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP4701FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP4701FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP4701FDKR-ND
4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP4701FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP4701FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP4701FCT-ND
4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 4K7, 1%, 0.1W, 0402 Rohs Compliant Koa - 84AH9907 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 0.1W, 0402 Rohs Compliant Koa
84AH9907
Res, 4K7, 1%, 0.1W, 0402 Rohs Compliant Koa 84AH9907
RES, 4K7, 1%, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 4K7, 1%, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RK73H1ETTP4701F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H1ETTP4701F
Chip Resistor - Surface Mount RK73H1ETTP4701F
RES 4.7K OHM 1% 1/10W 0402

RES 4.7K OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 891854-RK73H1ETTP4701F 52-RK73H1ETTP4701F 6318256 2019-RK73H1ETTP4701FTR-ND 84AH9907 RK73H1ETTP4701F
Product Name Chip Resistor - Surface Mount - RK73H1ETTP4701F 10W Resistor Surface Mount Resistors Chip Resistor - Surface Mount Res, 4K7, 1%, 0.1W, 0402 Rohs Compliant Koa Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 0402 (1005 Metric) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402
Resistance Range 4700 ohms 4700 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567487 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details