KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H1ETTP3833F

Description
383 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
383 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H1ETTP3833FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP3833FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP3833FCT-ND
383 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

383 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP3833FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP3833FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP3833FTR-ND
383 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

383 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP3833FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP3833FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP3833FDKR-ND
383 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

383 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res Thick Film 0402 383K Ohm 1% 0.1W(1/10W) ±100ppm/C Pad SMD Automotive T/R - 430-RK73H1ETTP3833F - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0402 383K Ohm 1% 0.1W(1/10W) ±100ppm/C Pad SMD Automotive T/R
430-RK73H1ETTP3833F
Res Thick Film 0402 383K Ohm 1% 0.1W(1/10W) ±100ppm/C Pad SMD Automotive T/R 430-RK73H1ETTP3833F
Res Thick Film 0402 383K Ohm 1% 0.1W(1/10W) ±100ppm/C Pad SMD Automotive T/R

Res Thick Film 0402 383K Ohm 1% 0.1W(1/10W) ±100ppm/C Pad SMD Automotive T/R

Supplier's Site
Chip Resistor - Surface Mount - RK73H1ETTP3833F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H1ETTP3833F
Chip Resistor - Surface Mount RK73H1ETTP3833F
RES 383K OHM 1% 1/10W 0402

RES 383K OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 2019-RK73H1ETTP3833FCT-ND 430-RK73H1ETTP3833F RK73H1ETTP3833F
Product Name Chip Resistor - Surface Mount Res Thick Film 0402 383K Ohm 1% 0.1W(1/10W) ±100ppm/C Pad SMD Automotive T/R Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details