300 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
300 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
300 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES, 300K, 1%, 0.1W, 0402 ROHS COMPLIANT: YES
RES 300K OHM 1% 1/10W 0402
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 2019-RK73H1ETTP3003FCT-ND | 6318688 | 84AH9778 | RK73H1ETTP3003F |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Res, 300K, 1%, 0.1W, 0402 Rohs Compliant Koa | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) | 0402 | |
| Tolerance | 1 +/- % | 1 +/- % |