KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73H1ETTP2702F RK73H1ETTP2702F

Description
Manufacturer: KOA Speer Win Source Part Number: 891851-RK73H1ETTP270 2F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 27 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: RK73H1E Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H1ETTP2702F DKR, 2019-RK73H1ETTP2702F TR, 2019-RK73H1ETTP2702F CT
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 891851-RK73H1ETTP270 2F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 27 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: RK73H1E Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H1ETTP2702F DKR, 2019-RK73H1ETTP2702F TR, 2019-RK73H1ETTP2702F CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H1ETTP2702F
891851-RK73H1ETTP2702F
Chip Resistor - Surface Mount - RK73H1ETTP2702F 891851-RK73H1ETTP2702F
Manufacturer: KOA Speer Win Source Part Number: 891851-RK73H1ETTP270 2F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 27 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: RK73H1E Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H1ETTP2702F DKR, 2019-RK73H1ETTP2702F TR, 2019-RK73H1ETTP2702F CT

Manufacturer: KOA Speer
Win Source Part Number: 891851-RK73H1ETTP2702F
Series: RK73H
Operating Temperature Range: -55°C ~ 155°C
Features: 27 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: RK73H1E
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H1ETTP2702FDKR, 2019-RK73H1ETTP2702FTR, 2019-RK73H1ETTP2702FCT

Buy Now Datasheet
10W Resistor - 52-RK73H1ETTP2702F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 27K OHM 1% 1/10W 0402 Product overview: RK73H1ETTP2702F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1ETTP2702F can be used for catalog matching and distributor lookup.

RES 27K OHM 1% 1/10W 0402 Product overview: RK73H1ETTP2702F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1ETTP2702F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP2702FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP2702FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP2702FDKR-ND
27 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

27 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP2702FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP2702FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP2702FTR-ND
27 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

27 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP2702FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP2702FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP2702FCT-ND
27 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

27 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res Thick Film 0402 27K Ohm 1% 0.063W(1/16W) ±100ppm/C SMD Automotive T/R - 430-RK73H1ETTP2702F - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0402 27K Ohm 1% 0.063W(1/16W) ±100ppm/C SMD Automotive T/R
430-RK73H1ETTP2702F
Res Thick Film 0402 27K Ohm 1% 0.063W(1/16W) ±100ppm/C SMD Automotive T/R 430-RK73H1ETTP2702F
Res Thick Film 0402 27K Ohm 1% 0.063W(1/16W) ±100ppm/C SMD Automotive T/R

Res Thick Film 0402 27K Ohm 1% 0.063W(1/16W) ±100ppm/C SMD Automotive T/R

Supplier's Site
Res, 27K, 1%, 0.1W, 0402 Rohs Compliant Koa - 84AH9746 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 0.1W, 0402 Rohs Compliant Koa
84AH9746
Res, 27K, 1%, 0.1W, 0402 Rohs Compliant Koa 84AH9746
RES, 27K, 1%, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 27K, 1%, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RK73H1ETTP2702F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H1ETTP2702F
Chip Resistor - Surface Mount RK73H1ETTP2702F
RES 27K OHM 1% 1/10W 0402

RES 27K OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 891851-RK73H1ETTP2702F 52-RK73H1ETTP2702F 2019-RK73H1ETTP2702FDKR-ND 430-RK73H1ETTP2702F 84AH9746 RK73H1ETTP2702F
Product Name Chip Resistor - Surface Mount - RK73H1ETTP2702F 10W Resistor Chip Resistor - Surface Mount Res Thick Film 0402 27K Ohm 1% 0.063W(1/16W) ±100ppm/C SMD Automotive T/R Res, 27K, 1%, 0.1W, 0402 Rohs Compliant Koa Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 0402
Resistance Range 27000 ohms 27000 ohms 27000 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers