20 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
20 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
20 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES, 20R, 1%, 0.1W, 0402 ROHS COMPLIANT: YES
RES 20 OHM 1% 1/10W 0402
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 2019-RK73H1ETTP20R0FDKR-ND | 84AH9670 | RK73H1ETTP20R0F |
| Product Name | Chip Resistor - Surface Mount | Res, 20R, 1%, 0.1W, 0402 Rohs Compliant Koa | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | 0402 | |
| Resistance Range | 20 ohms | 20 ohms |