KOA Speer Electronics, Inc. Surface Mount Resistors RK73H1ETTP2002F

Description
KOA RK73H1ETTP2002F
Request a Quote Datasheet
Description
KOA RK73H1ETTP2002F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6318408 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6318408
Surface Mount Resistors 6318408
KOA RK73H1ETTP2002F

KOA RK73H1ETTP2002F

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H1ETTP2002F
891847-RK73H1ETTP2002F
Chip Resistor - Surface Mount - RK73H1ETTP2002F 891847-RK73H1ETTP2002F
Manufacturer: KOA Speer Win Source Part Number: 891847-RK73H1ETTP200 2F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 20 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: RK73H1E Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H1ETTP2002F DKR, 2019-RK73H1ETTP2002F TR, 2019-RK73H1ETTP2002F CT

Manufacturer: KOA Speer
Win Source Part Number: 891847-RK73H1ETTP2002F
Series: RK73H
Operating Temperature Range: -55°C ~ 155°C
Features: 20 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: RK73H1E
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H1ETTP2002FDKR, 2019-RK73H1ETTP2002FTR, 2019-RK73H1ETTP2002FCT

Buy Now Datasheet
10W Resistor - 52-RK73H1ETTP2002F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 20K OHM 1% 1/10W 0402 Product overview: RK73H1ETTP2002F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1ETTP2002F can be used for catalog matching and distributor lookup.

RES 20K OHM 1% 1/10W 0402 Product overview: RK73H1ETTP2002F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1ETTP2002F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP2002FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP2002FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP2002FDKR-ND
20 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

20 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP2002FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP2002FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP2002FTR-ND
20 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

20 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP2002FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP2002FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP2002FCT-ND
20 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

20 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73H1ETTP2002F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H1ETTP2002F
Chip Resistor - Surface Mount RK73H1ETTP2002F
RES 20K OHM 1% 1/10W 0402

RES 20K OHM 1% 1/10W 0402

Supplier's Site Datasheet
Res, 20K, 1%, 0.1W, 0402 Rohs Compliant Koa - 84AH9674 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 0.1W, 0402 Rohs Compliant Koa
84AH9674
Res, 20K, 1%, 0.1W, 0402 Rohs Compliant Koa 84AH9674
RES, 20K, 1%, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 20K, 1%, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 6318408 891847-RK73H1ETTP2002F 52-RK73H1ETTP2002F 2019-RK73H1ETTP2002FDKR-ND RK73H1ETTP2002F 84AH9674
Product Name Surface Mount Resistors Chip Resistor - Surface Mount - RK73H1ETTP2002F 10W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 20K, 1%, 0.1W, 0402 Rohs Compliant Koa
Technology / Construction Thick film MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402 (1005 Metric) 0402; 0402 0402
Standards and Certifications RoHS RoHS RoHS
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 20000 ohms 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8203FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details