KOA Speer Electronics, Inc. Connectors,Interconnects RK73H1ETTP2001F

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Resistance (Ohms): 45k Tolerance (+ or -): 5% Power (Watts): 30 W Features: series Field Programmable Gate Array (FPGA) IC 360 5455872 71680 Composition: Wirewound Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Resistance (Ohms): 45k Tolerance (+ or -): 5% Power (Watts): 30 W Features: series Field Programmable Gate Array (FPGA) IC 360 5455872 71680 Composition: Wirewound Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Resistance (Ohms): 45k Tolerance (+ or -): 5% Power (Watts): 30 W Features: series Field Programmable Gate Array (FPGA) IC 360 5455872 71680 Composition: Wirewound Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Active
Resistance (Ohms): 45k
Tolerance (+ or -): 5%
Power (Watts): 30 W
Features: series Field Programmable Gate Array (FPGA) IC 360 5455872 71680
Composition: Wirewound
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 2925B - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details