1.74 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
1.74 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
1.74 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES, 1K74, 1%, 0.1W, 0402 ROHS COMPLIANT: YES
Res Thick Film 0402 1.74K Ohm 1% 0.063W(1/16W) ?100ppm/C SMD Automotive T/R
RES 1.74K OHM 1% 1/10W 0402
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 2019-RK73H1ETTP1741FDKR-ND | 84AH9633 | 430-RK73H1ETTP1741F | RK73H1ETTP1741F |
| Product Name | Chip Resistor - Surface Mount | Res, 1K74, 1%, 0.1W, 0402 Rohs Compliant Koa | Res Thick Film 0402 1.74K Ohm 1% 0.063W(1/16W) ?100ppm/C SMD Automotive T/R | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | Automotive | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | 0402 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |