KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H1ETTP14R3F

Description
14.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
14.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H1ETTP14R3FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP14R3FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP14R3FTR-ND
14.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

14.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73H1ETTP14R3F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H1ETTP14R3F
Chip Resistor - Surface Mount RK73H1ETTP14R3F
RES 14.3 OHM 1% 1/10W 0402

RES 14.3 OHM 1% 1/10W 0402

Supplier's Site Datasheet
Thick Film Resistors - SMD 1/16watt 14.3ohms 1% - 430-RK73H1ETTP14R3F - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 1/16watt 14.3ohms 1%
430-RK73H1ETTP14R3F
Thick Film Resistors - SMD 1/16watt 14.3ohms 1% 430-RK73H1ETTP14R3F
Thick Film Resistors - SMD 1/16watt 14.3ohms 1%

Thick Film Resistors - SMD 1/16watt 14.3ohms 1%

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Chip Resistors Resistors
Product Number 2019-RK73H1ETTP14R3FTR-ND RK73H1ETTP14R3F 430-RK73H1ETTP14R3F
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 14.3ohms 1%
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 14.3 ohms 14.3 ohms 14.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers