147 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
147 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
147 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES 147K OHM 1% 1/10W 0402 Product overview: RK73H1ETTP1473F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1ETTP1473F can be used for catalog matching and distributor lookup.
RES 147K OHM 1% 1/10W 0402
RES, 147K, 1%, 0.1W, 0402 ROHS COMPLIANT: YES
Res Thick Film 0402 147K Ohm 1% 0.1W(1/10W) ±100ppm/C Pad SMD Automotive T/R
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 2019-RK73H1ETTP1473FTR-ND | 52-RK73H1ETTP1473F | RK73H1ETTP1473F | 84AH9592 | 430-RK73H1ETTP1473F |
| Product Name | Chip Resistor - Surface Mount | 10W Resistor | Chip Resistor - Surface Mount | Res, 147K, 1%, 0.1W, 0402 Rohs Compliant Koa | Res Thick Film 0402 147K Ohm 1% 0.1W(1/10W) ±100ppm/C Pad SMD Automotive T/R |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | Automotive | |||
| Technology / Construction | Thick Film (Chip) | Thick Film | Thick Film (Chip) | Thick Film (Chip); Thick Film | |
| Mounting / Packaging | 0402; 0402 | 0402 (1005 Metric) | 0402 | Surface Mount Technology (SMT / SMD); Surface Mount | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |