KOA Speer Electronics, Inc. 120 OHM 10W Resistor RK73H1ETTP1200F

Description
RES 120 OHM 1% 1/10W 0402 Product overview: RK73H1ETTP1200F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1ETTP1200F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 120 OHM 1% 1/10W 0402 Product overview: RK73H1ETTP1200F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1ETTP1200F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120 OHM 10W Resistor - 52-RK73H1ETTP1200F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM 10W Resistor
52-RK73H1ETTP1200F
120 OHM 10W Resistor 52-RK73H1ETTP1200F
RES 120 OHM 1% 1/10W 0402 Product overview: RK73H1ETTP1200F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1ETTP1200F can be used for catalog matching and distributor lookup.

RES 120 OHM 1% 1/10W 0402 Product overview: RK73H1ETTP1200F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1ETTP1200F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP1200FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP1200FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP1200FCT-ND
120 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

120 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP1200FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP1200FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP1200FDKR-ND
120 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

120 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP1200FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP1200FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP1200FTR-ND
120 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

120 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 120R, 1%, 0.1W, 0402 Rohs Compliant Koa - 84AH9547 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.1W, 0402 Rohs Compliant Koa
84AH9547
Res, 120R, 1%, 0.1W, 0402 Rohs Compliant Koa 84AH9547
RES, 120R, 1%, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 120R, 1%, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-RK73H1ETTP1200F 2019-RK73H1ETTP1200FCT-ND 84AH9547
Product Name 120 OHM 10W Resistor Chip Resistor - Surface Mount Res, 120R, 1%, 0.1W, 0402 Rohs Compliant Koa
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 0402
Resistance Range 120 ohms 120 ohms
Power Rating 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers