KOA Speer Electronics, Inc. Surface Mount Resistors RK73H1ETTP1102F

Description
KOA RK73H1ETTP1102F
Request a Quote Datasheet
Description
KOA RK73H1ETTP1102F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6318341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6318341
Surface Mount Resistors 6318341
KOA RK73H1ETTP1102F

KOA RK73H1ETTP1102F

Supplier's Site
Chip Resistor - Surface Mount - 2019-RK73H1ETTP1102FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP1102FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP1102FDKR-ND
11 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

11 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP1102FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP1102FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP1102FTR-ND
11 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

11 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP1102FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP1102FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP1102FCT-ND
11 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

11 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 11K, 1%, 0.1W, 0402 Rohs Compliant Koa - 84AH9530 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 1%, 0.1W, 0402 Rohs Compliant Koa
84AH9530
Res, 11K, 1%, 0.1W, 0402 Rohs Compliant Koa 84AH9530
RES, 11K, 1%, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 11K, 1%, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RK73H1ETTP1102F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H1ETTP1102F
Chip Resistor - Surface Mount RK73H1ETTP1102F
RES 11K OHM 1% 1/10W 0402

RES 11K OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 6318341 2019-RK73H1ETTP1102FDKR-ND 84AH9530 RK73H1ETTP1102F
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 11K, 1%, 0.1W, 0402 Rohs Compliant Koa Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573137 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 11 ohms
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details